TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-3/4-1.50-9

Description
Win Source Part Number: 995989-TMS-3/4-1.50- 9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 500 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5027400001 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.75" Dia (19.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 995989-TMS-3/4-1.50- 9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 500 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5027400001 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.75" Dia (19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
995989-TMS-3/4-1.50-9
Cables, Wires - Management - Labels, Labeling 995989-TMS-3/4-1.50-9
Win Source Part Number: 995989-TMS-3/4-1.50- 9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 500 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5027400001 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.75" Dia (19.1mm)

Win Source Part Number: 995989-TMS-3/4-1.50-9
Category: Cables, Wires - Management>Labels, Labeling
Series: Military, MIL-STD-681
Color: White
Package: Tape & Box (TB)
Standard Package: 500
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5027400001
Base Product Number: TMS
Label Type: Heat Shrinkable
Label Size: 0.75" Dia (19.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 995989-TMS-3/4-1.50-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
High-Voltage Cables, HV 1000 C - SC with PCON12 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details