TE Connectivity ™ Cables, Wires - Management - Labels, Labeling TMS-3/32-1.50-9

Description
Win Source Part Number: 1038966-TMS-3/32-1.5 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 5,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-3/32-1.50-950202 90002; TMS3/32-1.50-9; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5020290002 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.09" Dia (2.4mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1038966-TMS-3/32-1.5 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 5,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-3/32-1.50-950202 90002; TMS3/32-1.50-9; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5020290002 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.09" Dia (2.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1038966-TMS-3/32-1.50-9
Cables, Wires - Management - Labels, Labeling 1038966-TMS-3/32-1.50-9
Win Source Part Number: 1038966-TMS-3/32-1.5 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Tape & Box (TB) Standard Package: 5,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-3/32-1.50-950202 90002; TMS3/32-1.50-9; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5020290002 Base Product Number: TMS Label Type: Heat Shrinkable Label Size: 0.09" Dia (2.4mm)

Win Source Part Number: 1038966-TMS-3/32-1.50-9
Category: Cables, Wires - Management>Labels, Labeling
Series: Military, MIL-STD-681
Color: White
Package: Tape & Box (TB)
Standard Package: 5,000
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-3/32-1.50-95020290002; TMS3/32-1.50-9;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5020290002
Base Product Number: TMS
Label Type: Heat Shrinkable
Label Size: 0.09" Dia (2.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038966-TMS-3/32-1.50-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details