SHUNT; Current Rating:40A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Series:TM; Shunt Voltage:50mV; Supply Current:40A; Voltage Rating:50mV RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | 42M3852 |
| Product Name | Shunt; Current Rating Crompton Te Connectivity |
| Accuracy | 0.2 ±% FS |