TE Connectivity Chip Resistor - Surface Mount TLRS157535QR003FTDG

Description
3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131851CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131851CT-ND
Chip Resistor - Surface Mount A131851CT-ND
3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - A131851TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131851TR-ND
Chip Resistor - Surface Mount A131851TR-ND
3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131851CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details