RES SMD 0.002 OHM 1% 4W 1050 Product overview: TLRS105040ER002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLRS105040ER002FT
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-TLRS105040ER002FTDG | A131848DKR-ND |
| Product Name | SMD 0.002 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 0.0020 ohms | 0.0020 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy |