TE Connectivity Chip Resistor - Surface Mount TLRS105030ER003FTDG

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131847CT-ND
Chip Resistor - Surface Mount A131847CT-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - A131847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131847TR-ND
Chip Resistor - Surface Mount A131847TR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 3 W, 1%, 4120 [1050 Metric] Cgs Te Connectivity - 96X4321 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 3 W, 1%, 4120 [1050 Metric] Cgs Te Connectivity
96X4321
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 3 W, 1%, 4120 [1050 Metric] Cgs Te Connectivity 96X4321
SMD Current Sense Resistors, TLR Series, 0.003 ohm, 3 W, - 1%, 4120 [1050 Metric]

SMD Current Sense Resistors, TLR Series, 0.003 ohm, 3 W, - 1%, 4120 [1050 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131847CT-ND 96X4321
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 3 W, 1%, 4120 [1050 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details