TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR180FTE

Description
180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR180FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR180FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR180FTECT-ND
180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR180FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR180FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR180FTETR-ND
180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

180 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR180FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR180FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR180FTEDKR-ND
RES 0.18 OHM 1% 3W 2512

RES 0.18 OHM 1% 3W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP3A30WR180FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A30WR180FTE
Resistors - Chip Resistor - Surface Mount TLRP3A30WR180FTE
RES 0.18 OHM 1% 3W 2512

RES 0.18 OHM 1% 3W 2512

Supplier's Site
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3566
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3566
RES, 0R18, 1%, 3W, METAL STRIP, 2512; Resistance:0.18ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R18, 1%, 3W, METAL STRIP, 2512; Resistance:0.18ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3565
Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3565
RES, 0R18, 1%, 3W, METAL STRIP, 2512; Resistance:0.18ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R18, 1%, 3W, METAL STRIP, 2512; Resistance:0.18ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30WR180FTECT-ND TLRP3A30WR180FTE 58AJ3566
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R18, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers