TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR150FTE

Description
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR150FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR150FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR150FTETR-ND
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR150FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR150FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR150FTECT-ND
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR150FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR150FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR150FTEDKR-ND
RES 0.15 OHM 1% 3W 2512

RES 0.15 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3564
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3564
RES, 0R15, 1%, 3W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R15, 1%, 3W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3563
Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3563
RES, 0R15, 1%, 3W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R15, 1%, 3W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP3A30WR150FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A30WR150FTE
Resistors - Chip Resistor - Surface Mount TLRP3A30WR150FTE
RES 0.15 OHM 1% 3W 2512

RES 0.15 OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30WR150FTETR-ND 58AJ3564 TLRP3A30WR150FTE
Product Name Chip Resistor - Surface Mount Res, 0R15, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalOxide
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details