TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR060FTE

Description
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR060FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR060FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR060FTECT-ND
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR060FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR060FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR060FTETR-ND
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR060FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR060FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR060FTEDKR-ND
RES 0.06 OHM 1% 3W 2512

RES 0.06 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3553
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3553
RES, 0R06, 1%, 3W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R06, 1%, 3W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3554
Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3554
RES, 0R06, 1%, 3W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R06, 1%, 3W, METAL STRIP, 2512; Resistance:0.06ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30WR060FTECT-ND 58AJ3553
Product Name Chip Resistor - Surface Mount Res, 0R06, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details