20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
RES 0.02 OHM 1% 3W 2512
RES 0.02 OHM 1% 3W 2512
TLRP 2512 3.0W R020 1% 75PPM 4K
RES, 0R02, 1%, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-TLRP3A30WR020FTETR-ND | 1111-TLRP3A30WR020FTETR-ND | 74AJ9026 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0R02, 1%, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 | 2512 |
| Resistance Range | 0.0200 ohms |