TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR008FTE

Description
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR008FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR008FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR008FTETR-ND
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR008FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR008FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR008FTECT-ND
8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR008FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR008FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR008FTEDKR-ND
RES 0.008 OHM 1% 3W 2512

RES 0.008 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R008, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4666
Res, 0R008, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4666
RES, 0R008, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R008, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TLRP3A30WR008FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A30WR008FTE
Chip Resistor - Surface Mount TLRP3A30WR008FTE
RES 0.008 OHM 1% 3W 2512

RES 0.008 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-TLRP3A30WR008FTETR-ND 74AJ4666 TLRP3A30WR008FTE
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers