TE Connectivity Chip Resistor - Surface Mount TLRP3A30WR005FTE

Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30WR005FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR005FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR005FTECT-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR005FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR005FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR005FTETR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30WR005FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30WR005FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30WR005FTEDKR-ND
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP3A30WR005FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A30WR005FTE
Resistors - Chip Resistor - Surface Mount TLRP3A30WR005FTE
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Supplier's Site
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4663
Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4663
RES, 0R005, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R005, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30WR005FTECT-ND TLRP3A30WR005FTE 74AJ4663
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R005, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details