TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR200FTE

Description
200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR200FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR200FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR200FTECT-ND
200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR200FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR200FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR200FTETR-ND
200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR200FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR200FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR200FTEDKR-ND
RES 0.2 OHM 1% 3W 2512

RES 0.2 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R2, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4661
Res, 0R2, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4661
RES, 0R2, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R2, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Tlrp 2512 3.0W R200 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity - 52AK7759 - Newark, An Avnet Company
Chicago, IL, United States
Tlrp 2512 3.0W R200 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
52AK7759
Tlrp 2512 3.0W R200 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity 52AK7759
TLRP 2512 3.0W R200 1 50PPM 4K RL ROHS COMPLIANT: YES

TLRP 2512 3.0W R200 1 50PPM 4K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR200FTECT-ND 74AJ4661 52AK7759
Product Name Chip Resistor - Surface Mount Res, 0R2, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Tlrp 2512 3.0W R200 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details