TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR150FTE

Description
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR150FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR150FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR150FTETR-ND
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR150FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR150FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR150FTECT-ND
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR150FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR150FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR150FTEDKR-ND
RES 0.15 OHM 1% 3W 2512

RES 0.15 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R15, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4659
Res, 0R15, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4659
RES, 0R15, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R15, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30DR150FTETR-ND 74AJ4659
Product Name Chip Resistor - Surface Mount Res, 0R15, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers