TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR068FTE

Description
68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR068FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR068FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR068FTETR-ND
68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR068FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR068FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR068FTECT-ND
68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR068FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR068FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR068FTEDKR-ND
RES 0.068 OHM 1% 3W 2512

RES 0.068 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP3A30DR068FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A30DR068FTE
Chip Resistor - Surface Mount TLRP3A30DR068FTE
RES 0.068 OHM 1% 3W 2512

RES 0.068 OHM 1% 3W 2512

Supplier's Site Datasheet
Res, 0R068, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4650
Res, 0R068, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4650
RES, 0R068, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R068, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-TLRP3A30DR068FTETR-ND TLRP3A30DR068FTE 74AJ4650
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R068, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details