TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR060FTE

Description
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR060FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR060FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR060FTECT-ND
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR060FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR060FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR060FTETR-ND
60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

60 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR060FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR060FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR060FTEDKR-ND
RES 0.06 OHM 1% 3W 2512

RES 0.06 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R06, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4649
Res, 0R06, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4649
RES, 0R06, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R06, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30DR060FTECT-ND 74AJ4649
Product Name Chip Resistor - Surface Mount Res, 0R06, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details