TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR050FTE

Description
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR050FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR050FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR050FTETR-ND
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR050FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR050FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR050FTECT-ND
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR050FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR050FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR050FTEDKR-ND
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R05, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4648
Res, 0R05, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4648
RES, 0R05, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R05, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Tlrp 2512 3.0W R050 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity - 52AK7757 - Newark, An Avnet Company
Chicago, IL, United States
Tlrp 2512 3.0W R050 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
52AK7757
Tlrp 2512 3.0W R050 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity 52AK7757
TLRP 2512 3.0W R050 1 50PPM 4K RL ROHS COMPLIANT: YES

TLRP 2512 3.0W R050 1 50PPM 4K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR050FTETR-ND 74AJ4648 52AK7757
Product Name Chip Resistor - Surface Mount Res, 0R05, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Tlrp 2512 3.0W R050 1 50Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers