TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR040FTE

Description
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR040FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR040FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR040FTECT-ND
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR040FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR040FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR040FTETR-ND
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR040FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR040FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR040FTEDKR-ND
RES 0.04 OHM 1% 3W 2512

RES 0.04 OHM 1% 3W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP3A30DR040FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A30DR040FTE
Resistors - Chip Resistor - Surface Mount TLRP3A30DR040FTE
RES 0.04 OHM 1% 3W 2512

RES 0.04 OHM 1% 3W 2512

Supplier's Site
Res, 0R04, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4646
Res, 0R04, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4646
RES, 0R04, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R04, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR040FTECT-ND TLRP3A30DR040FTE 74AJ4646
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R04, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED30L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers