TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR035FTE

Description
35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR035FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR035FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR035FTECT-ND
35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR035FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR035FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR035FTETR-ND
35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

35 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR035FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR035FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR035FTEDKR-ND
RES 0.035 OHM 1% 3W 2512

RES 0.035 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R035, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R035, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4644
Res, 0R035, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4644
RES, 0R035, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R035, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TLRP3A30DR035FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A30DR035FTE
Resistors - Chip Resistor - Surface Mount TLRP3A30DR035FTE
RES 0.035 OHM 1% 3W 2512

RES 0.035 OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR035FTECT-ND 74AJ4644 TLRP3A30DR035FTE
Product Name Chip Resistor - Surface Mount Res, 0R035, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0350 ohms 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers