TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR030FTE

Description
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR030FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR030FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR030FTETR-ND
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR030FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR030FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR030FTECT-ND
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR030FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR030FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR030FTEDKR-ND
RES 0.03 OHM 1% 3W 2512

RES 0.03 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R03, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4642
Res, 0R03, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4642
RES, 0R03, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R03, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30DR030FTETR-ND 74AJ4642
Product Name Chip Resistor - Surface Mount Res, 0R03, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details