TE Connectivity Chip Resistor - Surface Mount TLRP3A30DR012FTE

Description
12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30DR012FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR012FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR012FTECT-ND
12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR012FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR012FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR012FTETR-ND
12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30DR012FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30DR012FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30DR012FTEDKR-ND
RES 0.012 OHM 1% 3W 2512

RES 0.012 OHM 1% 3W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338291-TLRP3A30DR012FTE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338291-TLRP3A30DR012FTE
Resistors - Chip Resistor - Surface Mount 1338291-TLRP3A30DR012FTE
Win Source Part Number: 1338291-TLRP3A30DR01 2FTE Category: Resistors - Chip Resistor - Surface Mount Series: TLRP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 12 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1338291-TLRP3A30DR012FTE
Category: Resistors - Chip Resistor - Surface Mount
Series: TLRP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 12 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Res, 0R012, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4636
Res, 0R012, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4636
RES, 0R012, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R012, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30DR012FTECT-ND 1338291-TLRP3A30DR012FTE 74AJ4636
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R012, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details