TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR100FTE

Description
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR100FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR100FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR100FTETR-ND
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR100FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR100FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR100FTECT-ND
100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

100 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR100FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR100FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR100FTEDKR-ND
RES 0.1 OHM 1% 3W 2512

RES 0.1 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R1, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4623
Res, 0R1, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4623
RES, 0R1, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R1, 1%, 3W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site
Tlrp 2512 3.0W R100 1 25Ppm 4K Rl Rohs Compliant Cgs Te Connectivity - 52AK7751 - Newark, An Avnet Company
Chicago, IL, United States
Tlrp 2512 3.0W R100 1 25Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
52AK7751
Tlrp 2512 3.0W R100 1 25Ppm 4K Rl Rohs Compliant Cgs Te Connectivity 52AK7751
TLRP 2512 3.0W R100 1 25PPM 4K RL ROHS COMPLIANT: YES

TLRP 2512 3.0W R100 1 25PPM 4K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30CR100FTETR-ND 74AJ4623 52AK7751
Product Name Chip Resistor - Surface Mount Res, 0R1, 1%, 3W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity Tlrp 2512 3.0W R100 1 25Ppm 4K Rl Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers