68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
68 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.068 OHM 1% 3W 2512
RES, 0R068, 1%, 3W, METAL STRIP, 2512; Resistance:0.068ohm;
RES, 0R068, 1%, 3W, METAL STRIP, 2512; Resistance:0.068ohm;
RES, 0R068, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-TLRP3A30CR068FTETR-ND | 58AJ3541 | 74AJ4616 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R068, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity | Res, 0R068, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Resistance Range | 0.0680 ohms | 0.0680 ohms |