TE Connectivity ™ Connectors,Interconnects TLRP3A30CR050FTE

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Package / Case: 8-SMD, No Lead Number of Terminations: 9
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Package / Case: 8-SMD, No Lead Number of Terminations: 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Package / Case: 8-SMD, No Lead Number of Terminations: 9

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Temperature Coefficient: Y6P
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Package / Case: 8-SMD, No Lead
Number of Terminations: 9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details