The Res, 0R04, 1%, 3W, Metal Strip, 2512 is a high-power metal strip resistor from the TLRP series by TE Connectivity. It is designed for current sensing applications and is AEC-Q200 qualified, making it suitable for automotive and industrial environments. The resistor has a power rating of 3 watts at 70°C and features a low inductance of less than 5nH. It is sulfur resistant, ensuring reliability in sulfur-rich environments. The operating temperature range is from -55°C to 170°C, providing versatility for various applications. The resistor is available in a 2512 package size, measuring 6.4mm in length and 3.2mm in width.
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
40 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.04 OHM 1% 3W 2512
RES, 0R04, 1%, 3W, METAL STRIP, 2512; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
RES, 0R04, 1%, 3W, METAL STRIP, 2512; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-TLRP3A30CR040FTECT-ND | 58AJ3533 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R04, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0400 ohms | 0.0400 ohms |