TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR039FTE

Description
39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR039FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR039FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR039FTETR-ND
39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR039FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR039FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR039FTECT-ND
39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

39 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR039FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR039FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR039FTEDKR-ND
RES 0.039 OHM 1% 3W 2512

RES 0.039 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3531
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3531
RES, 0R039, 1%, 3W, METAL STRIP, 2512; Resistance:0.039ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R039, 1%, 3W, METAL STRIP, 2512; Resistance:0.039ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3532
Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3532
RES, 0R039, 1%, 3W, METAL STRIP, 2512; Resistance:0.039ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R039, 1%, 3W, METAL STRIP, 2512; Resistance:0.039ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30CR039FTETR-ND 58AJ3531
Product Name Chip Resistor - Surface Mount Res, 0R039, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details