TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR030FTE

Description
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR030FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR030FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR030FTECT-ND
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR030FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR030FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR030FTETR-ND
30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR030FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR030FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR030FTEDKR-ND
RES 0.03 OHM 1% 3W 2512

RES 0.03 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP3A30CR030FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A30CR030FTE
Chip Resistor - Surface Mount TLRP3A30CR030FTE
RES 0.03 OHM 1% 3W 2512

RES 0.03 OHM 1% 3W 2512

Supplier's Site Datasheet
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3525
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3525
RES, 0R03, 1%, 3W, METAL STRIP, 2512; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R03, 1%, 3W, METAL STRIP, 2512; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3526
Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3526
RES, 0R03, 1%, 3W, METAL STRIP, 2512; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R03, 1%, 3W, METAL STRIP, 2512; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-TLRP3A30CR030FTECT-ND TLRP3A30CR030FTE 58AJ3525
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R03, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0300 ohms 3.00E7 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details