TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR022FTE

Description
22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR022FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR022FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR022FTETR-ND
22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR022FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR022FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR022FTECT-ND
22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR022FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR022FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR022FTEDKR-ND
RES 0.022 OHM 1% 3W 2512

RES 0.022 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3521
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3521
RES, 0R022, 1%, 3W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 3W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3522
Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3522
RES, 0R022, 1%, 3W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 3W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30CR022FTETR-ND 58AJ3521
Product Name Chip Resistor - Surface Mount Res, 0R022, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED5L00FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details