TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR020FTE

Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR020FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR020FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR020FTECT-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR020FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR020FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR020FTETR-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR020FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR020FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR020FTEDKR-ND
RES 0.02 OHM 1% 3W 2512

RES 0.02 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3520
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3520
RES, 0R02, 1%, 3W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R02, 1%, 3W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4605
Res, 0R02, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4605
RES, 0R02, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R02, 3W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3519
Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3519
RES, 0R02, 1%, 3W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R02, 1%, 3W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30CR020FTECT-ND 58AJ3520 74AJ4605
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity Res, 0R02, 3W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details