TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR018FTE

Description
18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR018FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR018FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR018FTECT-ND
18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR018FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR018FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR018FTETR-ND
18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR018FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR018FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR018FTEDKR-ND
RES 0.018 OHM 1% 3W 2512

RES 0.018 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3517
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3517
RES, 0R018, 1%, 3W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R018, 1%, 3W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3518
Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3518
RES, 0R018, 1%, 3W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R018, 1%, 3W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 162447880 - Radwell International
Willingboro, NJ, United States
Resistor
162447880
Resistor 162447880
CURRENT SENSE RESISTORS, SMD, 18 MOHMS, 3W, 1%, 25PPM, R018 MARKING, CASE SIZING 2512 6432. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTORS, SMD, 18 MOHMS, 3W, 1%, 25PPM, R018 MARKING, CASE SIZING 2512 6432. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A30CR018FTECT-ND 58AJ3517 162447880
Product Name Chip Resistor - Surface Mount Res, 0R018, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms 1.80E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR36FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details