TE Connectivity Chip Resistor - Surface Mount TLRP3A30CR003FTDG

Description
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A30CR003FTDGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR003FTDGTR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR003FTDGTR-ND
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR003FTDGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR003FTDGCT-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR003FTDGCT-ND
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A30CR003FTDGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A30CR003FTDGDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A30CR003FTDGDKR-ND
RES 0.003 OHM 1% 3W 2512

RES 0.003 OHM 1% 3W 2512

Buy Now Datasheet
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3507
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3507
RES, 0R003, 1%, 3W, METAL STRIP, 2512; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R003, 1%, 3W, METAL STRIP, 2512; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3508
Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3508
RES, 0R003, 1%, 3W, METAL STRIP, 2512; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R003, 1%, 3W, METAL STRIP, 2512; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A30CR003FTDGTR-ND 58AJ3507
Product Name Chip Resistor - Surface Mount Res, 0R003, 1%, 3W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details