TE Connectivity Chip Resistor - Surface Mount TLRP3A20WR070FTE

Description
70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20WR070FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR070FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR070FTECT-ND
70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR070FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR070FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR070FTETR-ND
70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

70 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR070FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR070FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR070FTEDKR-ND
RES 0.07 OHM 1% 2W 2512

RES 0.07 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3489
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3489
RES, 0R07, 1%, 2W, METAL STRIP, 2512; Resistance:0.07ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R07, 1%, 2W, METAL STRIP, 2512; Resistance:0.07ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3490
Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3490
RES, 0R07, 1%, 2W, METAL STRIP, 2512; Resistance:0.07ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R07, 1%, 2W, METAL STRIP, 2512; Resistance:0.07ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20WR070FTECT-ND 58AJ3489
Product Name Chip Resistor - Surface Mount Res, 0R07, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details