TE Connectivity Chip Resistor - Surface Mount TLRP3A20WR068FTE

Description
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20WR068FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR068FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR068FTECT-ND
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR068FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR068FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR068FTETR-ND
68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR068FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR068FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR068FTEDKR-ND
RES 0.068 OHM 1% 2W 2512

RES 0.068 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3487
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3487
RES, 0R068, 1%, 2W, METAL STRIP, 2512; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R068, 1%, 2W, METAL STRIP, 2512; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3488
Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3488
RES, 0R068, 1%, 2W, METAL STRIP, 2512; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R068, 1%, 2W, METAL STRIP, 2512; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4589
Res, 0R068, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4589
RES, 0R068, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R068, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A20WR068FTECT-ND 58AJ3487 74AJ4589
Product Name Chip Resistor - Surface Mount Res, 0R068, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity Res, 0R068, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details