TE Connectivity Chip Resistor - Surface Mount TLRP3A20WR010FTE

Description
RES 0.01 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20WR010FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR010FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR010FTEDKR-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR010FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR010FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR010FTETR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20WR010FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20WR010FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20WR010FTECT-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R01, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ9025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ9025
Res, 0R01, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ9025
RES, 0R01, 1%, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R01, 1%, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20WR010FTEDKR-ND 74AJ9025
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details