TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR120FTE

Description
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR120FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR120FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR120FTECT-ND
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR120FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR120FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR120FTETR-ND
120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

120 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR120FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR120FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR120FTEDKR-ND
RES 0.12 OHM 1% 2W 2512

RES 0.12 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3453
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3453
RES, 0R12, 1%, 2W, METAL STRIP, 2512; Resistance:0.12ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R12, 1%, 2W, METAL STRIP, 2512; Resistance:0.12ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3454
Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3454
RES, 0R12, 1%, 2W, METAL STRIP, 2512; Resistance:0.12ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R12, 1%, 2W, METAL STRIP, 2512; Resistance:0.12ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR120FTECT-ND 58AJ3453
Product Name Chip Resistor - Surface Mount Res, 0R12, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details