TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR091FTE

Description
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR091FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR091FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR091FTETR-ND
91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

91 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3450
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3450
RES, 0R091, 1%, 2W, METAL STRIP, 2512; Resistance:0.091ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R091, 1%, 2W, METAL STRIP, 2512; Resistance:0.091ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3449
Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3449
RES, 0R091, 1%, 2W, METAL STRIP, 2512; Resistance:0.091ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R091, 1%, 2W, METAL STRIP, 2512; Resistance:0.091ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR091FTETR-ND 58AJ3450
Product Name Chip Resistor - Surface Mount Res, 0R091, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0910 ohms 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers