TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR075FTE

Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR075FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR075FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR075FTETR-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR075FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR075FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR075FTECT-ND
75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

75 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR075FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR075FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR075FTEDKR-ND
RES 0.075 OHM 1% 2W 2512

RES 0.075 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3441
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3441
RES, 0R075, 1%, 2W, METAL STRIP, 2512; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R075, 1%, 2W, METAL STRIP, 2512; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3442
Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3442
RES, 0R075, 1%, 2W, METAL STRIP, 2512; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R075, 1%, 2W, METAL STRIP, 2512; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR075FTETR-ND 58AJ3441
Product Name Chip Resistor - Surface Mount Res, 0R075, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers