35 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
35 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES, 0R035, 1%, 2W, METAL STRIP, 2512; Resistance:0.035ohm;
RES, 0R035, 1%, 2W, METAL STRIP, 2512; Resistance:0.035ohm;
RES 0.035 OHM 1% 2W 2512
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-TLRP3A20DR035FTETR-ND | 58AJ3425 | TLRP3A20DR035FTE |
| Product Name | Chip Resistor - Surface Mount | Res, 0R035, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 0.0350 ohms | 0.0350 ohms | 3.50E7 ohms |