TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR022FTE

Description
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR022FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR022FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR022FTETR-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR022FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR022FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR022FTECT-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR022FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR022FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR022FTEDKR-ND
RES 0.022 OHM 1% 2W 2512

RES 0.022 OHM 1% 2W 2512

Buy Now Datasheet
0.022 OHM 2W Resistor - 52-TLRP3A20DR022FTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022 OHM 2W Resistor
52-TLRP3A20DR022FTE
0.022 OHM 2W Resistor 52-TLRP3A20DR022FTE
RES 0.022 OHM 1% 2W 2512 Product overview: TLRP3A20DR022FTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLRP3A20DR022FTE can be used for catalog matching and distributor lookup.

RES 0.022 OHM 1% 2W 2512 Product overview: TLRP3A20DR022FTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLRP3A20DR022FTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3417
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3417
RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3418
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3418
RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A20DR022FTETR-ND 52-TLRP3A20DR022FTE 58AJ3417
Product Name Chip Resistor - Surface Mount 0.022 OHM 2W Resistor Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers