TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR020FTE

Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR020FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR020FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR020FTECT-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR020FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR020FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR020FTETR-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR020FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR020FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR020FTEDKR-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3415
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3415
RES, 0R02, 1%, 2W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R02, 1%, 2W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3416
Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3416
RES, 0R02, 1%, 2W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R02, 1%, 2W, METAL STRIP, 2512; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLRP3A20DR020FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A20DR020FTE
Chip Resistor - Surface Mount TLRP3A20DR020FTE
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-TLRP3A20DR020FTECT-ND 58AJ3415 TLRP3A20DR020FTE
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers