TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR018FTE

Description
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR018FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR018FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR018FTETR-ND
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR018FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR018FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR018FTECT-ND
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR018FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR018FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR018FTEDKR-ND
RES 0.018 OHM 1% 2W 2512

RES 0.018 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3413
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3413
RES, 0R018, 1%, 2W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R018, 1%, 2W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3414
Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3414
RES, 0R018, 1%, 2W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R018, 1%, 2W, METAL STRIP, 2512; Resistance:0.018ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR018FTETR-ND 58AJ3413
Product Name Chip Resistor - Surface Mount Res, 0R018, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details