TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR012FTE

Description
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR012FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR012FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR012FTETR-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR012FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR012FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR012FTECT-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR012FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR012FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR012FTEDKR-ND
RES 0.012 OHM 1% 2W 2512

RES 0.012 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP3A20DR012FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A20DR012FTE
Chip Resistor - Surface Mount TLRP3A20DR012FTE
RES 0.012 OHM 1% 2W 2512

RES 0.012 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3409
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3409
RES, 0R012, 1%, 2W, METAL STRIP, 2512; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R012, 1%, 2W, METAL STRIP, 2512; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R012, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4550
Res, 0R012, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4550
RES, 0R012, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R012, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3410
Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3410
RES, 0R012, 1%, 2W, METAL STRIP, 2512; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R012, 1%, 2W, METAL STRIP, 2512; Resistance:0.012ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1712-TLRP3A20DR012FTETR-ND TLRP3A20DR012FTE 58AJ3409 74AJ4550
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R012, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity Res, 0R012, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details