TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR010FTE

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR010FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR010FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR010FTECT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR010FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR010FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR010FTETR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR010FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR010FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR010FTEDKR-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3408
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3408
RES, 0R01, 1%, 2W, METAL STRIP, 2512; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R01, 1%, 2W, METAL STRIP, 2512; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3407
Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3407
RES, 0R01, 1%, 2W, METAL STRIP, 2512; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R01, 1%, 2W, METAL STRIP, 2512; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20DR010FTECT-ND 58AJ3408
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details