TE Connectivity Chip Resistor - Surface Mount TLRP3A20DR006FTE

Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20DR006FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR006FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR006FTECT-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR006FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR006FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR006FTETR-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20DR006FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20DR006FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20DR006FTEDKR-ND
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP3A20DR006FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP3A20DR006FTE
Chip Resistor - Surface Mount TLRP3A20DR006FTE
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3400
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3400
RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3399
Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3399
RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R006, 1%, 2W, METAL STRIP, 2512; Resistance:0.006ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-TLRP3A20DR006FTECT-ND TLRP3A20DR006FTE 58AJ3400
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R006, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0060 ohms 6.00E6 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers