The Res, 0R003, 1%, 2W, Metal Strip, 2512 is a high-power metal strip resistor designed for current sensing applications. It features a resistance value of 3 m,Ѷ with a tolerance of ±1% and a power rating of 2W at 70°C. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and is sulfur resistant, ensuring reliability in harsh environments. With low inductance of less than 5 nH, it is ideal for power management, DC-DC conversion, and switching power supply applications. The operating temperature range is from -55°C to 170°C, providing versatility in various conditions. The product is RoHS compliant and available in a 2512 package size, measuring 6.4 mm in length.
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.003 OHM 1% 2W 2512
RES, 0R003, 1%, 2W, METAL STRIP, 2512; Resistance:0.003ohm;
RES, 0R003, 1%, 2W, METAL STRIP, 2512; Resistance:0.003ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-TLRP3A20DR003FTDGCT-ND | 58AJ3393 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R003, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0030 ohms | 0.0030 ohms |