TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR200FTE

Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR200FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR200FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR200FTECT-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR200FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR200FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR200FTETR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR200FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR200FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR200FTEDKR-ND
RES 0.2 OHM 1% 2W 2512

RES 0.2 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3391
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3391
RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3392
Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3392
RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R2, 1%, 2W, METAL STRIP, 2512; Resistance:0.2ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20CR200FTECT-ND 58AJ3391
Product Name Chip Resistor - Surface Mount Res, 0R2, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers