TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR150FTE

Description
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR150FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR150FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR150FTETR-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR150FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR150FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR150FTECT-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR150FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR150FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR150FTEDKR-ND
RES 0.15 OHM 1% 2W 2512

RES 0.15 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3387
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3387
RES, 0R15, 1%, 2W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R15, 1%, 2W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3388
Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3388
RES, 0R15, 1%, 2W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R15, 1%, 2W, METAL STRIP, 2512; Resistance:0.15ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20CR150FTETR-ND 58AJ3387
Product Name Chip Resistor - Surface Mount Res, 0R15, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138630TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details