TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR080FTE

Description
80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR080FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR080FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR080FTETR-ND
80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR080FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR080FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR080FTECT-ND
80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

80 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR080FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR080FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR080FTEDKR-ND
RES 0.08 OHM 1% 2W 2512

RES 0.08 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3376
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3376
RES, 0R08, 1%, 2W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R08, 1%, 2W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3375
Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3375
RES, 0R08, 1%, 2W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R08, 1%, 2W, METAL STRIP, 2512; Resistance:0.08ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20CR080FTETR-ND 58AJ3376
Product Name Chip Resistor - Surface Mount Res, 0R08, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details