TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR047FTE

Description
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR047FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR047FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR047FTETR-ND
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR047FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR047FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR047FTECT-ND
47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

47 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR047FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR047FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR047FTEDKR-ND
RES 0.047 OHM 1% 2W 2512

RES 0.047 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3364
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3364
RES, 0R047, 1%, 2W, METAL STRIP, 2512; Resistance:0.047ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R047, 1%, 2W, METAL STRIP, 2512; Resistance:0.047ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3363
Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3363
RES, 0R047, 1%, 2W, METAL STRIP, 2512; Resistance:0.047ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R047, 1%, 2W, METAL STRIP, 2512; Resistance:0.047ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R047, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4527
Res, 0R047, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4527
RES, 0R047, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R047, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A20CR047FTETR-ND 58AJ3364 74AJ4527
Product Name Chip Resistor - Surface Mount Res, 0R047, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity Res, 0R047, 2W, 2512, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details