39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES, 0R039, 1%, 2W, METAL STRIP, 2512; Resistance:0.039ohm;
RES, 0R039, 1%, 2W, METAL STRIP, 2512; Resistance:0.039ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-TLRP3A20CR039FTECT-ND | 58AJ3360 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R039, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0390 ohms | 0.0390 ohms |